CEI EN IEC 61869-11
Instrument transformers Part 11: Additional requirements for low-power passive voltage transformers
| Organization: | CEI |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 61869 is a product standard and covers only additional requirements for lowpower passive voltage transformers (passive LPVT). The product standard for low-power passive voltage transformers is composed of IEC 61869-1, along with IEC 61869-6 and this document with specific requirements.
This document is applicable to newly manufactured low-power passive voltage transformers with analogue output having rated frequencies from 15 Hz to 100 Hz for use with electrical measuring instruments or electrical protective devices.
This document covers low-power passive voltage transformers used for measurement or protection and low-power passive voltage transformers used for both measurement and protection.
Low-power passive voltage transformers have analogue output only (for digital output or for technology using any kind of active electronic components refer to future IEC 61869-72). Such low-power passive voltage transformers can include the secondary signal cable (transmitting cable). The secondary voltage of the low-power passive voltage transformer is proportional to the primary voltage. Derivative output signals are not within the scope of this document.
2 Under preparation.
Document History