UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 76

Rolling Bearings - Static Load Ratings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2006
Status: active
Page Count: 22
ICS Code (Rolling bearings): 21.100.20
scope:

This International Standard specifies methods of calculating the basic static load rating and the static equivalent load for rolling bearings within the size ranges shown in the relevant ISO standards, manufactured from contemporary, commonly used, high quality, hardened bearing steel in accordance with good manufacturing practice and basically of conventional design as regards the shape of the rolling contact surfaces.

Calculations carried out in accordance with this International Standard do not yield satisfactory results for bearings in which, because of application conditions and/or internal design, there is a considerable truncation of the area of contact between the rolling elements and the ring raceways. The same limitation applies where application conditions cause deviations from a normal load distribution in the bearing, for example misalignment, preload or extra large clearance or where special surface treatment or coatings are used. Where there is reason to assume that such conditions prevail, the user should consult the bearing manufacturer for recommendations and the evaluation of the static equivalent load.

This International Standard is not applicable to designs where the rolling elements operate directly on a shaft or housing surface, unless that surface is equivalent in all respects to the bearing surface it replaces.

Double-row radial bearings and double-direction thrust bearings are, when referred to in this International Standard, presumed to be symmetrical.

In addition, guidelines are given for static safety factors to be applied in heavy loaded applications.

Document History

October 1, 2017
Rolling bearings - Static load ratings AMENDMENT 1
A description is not available for this item.
ISO 76
May 1, 2006
Rolling Bearings - Static Load Ratings
This International Standard specifies methods of calculating the basic static load rating and the static equivalent load for rolling bearings within the size ranges shown in the relevant ISO...
February 1, 1987
Rolling Bearings - Static Load Ratings Amendment 1: 11-15-1999; Annex A (Informative) - Discontinuities in the Calculation of Basic Static Load Ratings
Scope and field of application This International Standard specifies methods of calculating the basic static load rating and the static equivalent load for rolling bearings within the size ranges...

References

Advertisement