UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEEE 1014

Standard for a Versatile Backplane Bus: VMEbus

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 12 March 1987
Status: active
Page Count: 231
scope:

Abstract

This IEEE 1014 standard specifies a high-performance backplane bus for use in microcomputer systems that employ single or multiple microprocessors. It is based on the VMEbus specification, released by the VME Manufacturers' Group in August of 1982. The bus includes four subbuses: data transfer bus, priority interrupt bus, arbitration bus, and utility bus. The data transfer bus supports 8-, 16-, and 32-bit transfers over a non-multiplexed 32-bit data and address highway. The transfer protocols are asynchronous and fully handshaken. The priority interrupt bus provides real-time interrupt services to the system. The allocation of bus mastership is performed by the arbitration bus, which allows to implement round robin and prioritized arbitration algorithms. The utility bus provides the system with power-up and power-down synchronization. The mechanical specifications of boards, backplanes, subracks, and enclosures are based on IEC 297 specification, also known as the Euroboard form factor.

Document History

IEEE 1014
March 12, 1987
Standard for a Versatile Backplane Bus: VMEbus
Abstract This IEEE 1014 standard specifies a high-performance backplane bus for use in microcomputer systems that employ single or multiple microprocessors. It is based on the VMEbus specification,...
January 1, 1987
Standard for a Versatile Backplane Bus: VMEbus
Abstract This IEEE 1014 standard specifies a high-performance backplane bus for use in microcomputer systems that employ single or multiple microprocessors. It is based on the VMEbus specification,...

References

Advertisement