UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 7176-19

Wheelchairs - Part 19: Wheeled mobility devices for use as seats in motor vehicles

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2008
Status: active
Page Count: 52
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 7176 applies to all manual and powered wheelchairs, including scooters, which, in addition to their primary function as wheeled mobility devices, are also likely to be used as forward-facing seats in motor vehicles by children and adults with a body mass equal to or greater than 22 kg. This part of ISO 7176 specifies wheelchair design requirements, performance requirements and associated test methods, and requirements for wheelchair labelling, presale literature, user instructions and user warnings. It applies to complete wheelchairs, including a base frame and seating system, as well as to wheelchairs equipped with add-on adaptive components designed to facilitate compliance with one or more of the requirements.

Document History

April 1, 2022
Wheelchairs — Part 19: Wheelchairs for use as seats in motor vehicles
This document specifies test methods, requirements and recommendations for wheelchairs intended for use as seats in motor vehicles related to design, performance, labelling, presale literature, user...
November 15, 2015
Wheelchairs - Part 19:Wheeled mobility devices for use asseats in motor vehicles AMENDMENT 1: Annex G
A description is not available for this item.
ISO 7176-19
July 15, 2008
Wheelchairs - Part 19: Wheeled mobility devices for use as seats in motor vehicles
This part of ISO 7176 applies to all manual and powered wheelchairs, including scooters, which, in addition to their primary function as wheeled mobility devices, are also likely to be used as...
October 1, 2001
Wheelchairs - Part 19: Wheeled Mobility Devices for Use in Motor Vehicles
A description is not available for this item.

References

Advertisement