SNV - SN EN 12183

Manual wheelchairs - Requirements and test methods

active, Most Current
Organization: SNV
Publication Date: 1 September 2022
Status: active
Page Count: 55
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This document specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not less than 25 kg and not greater than 250 kg, including

- stand-up manual wheelchairs, and

- manual wheelchairs whose intended use includes showering and/or toileting.

This document does not apply to custom-made manual wheelchairs, manual wheelchairs intended for use in sports, or manual wheelchairs intended only for showering and/or toileting.

This document also specifies requirements and test methods for manual wheelchairs with electrically powered ancillary equipment.

Document History

SN EN 12183
September 1, 2022
Manual wheelchairs - Requirements and test methods
This document specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not less than 25 kg and not greater than 250 kg, including — stand-up manual...
May 1, 2014
Manual wheelchairs - Requirements and test methods
A description is not available for this item.
March 1, 2010
Manual wheelchairs - Requirements and test methods
This European Standard specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not greater than 100 kg. It also specifies requirements and test methods...

References

Advertisement