SNV - SN EN 12183

Manual wheelchairs - Requirements and test methods

inactive
Organization: SNV
Publication Date: 1 May 2014
Status: inactive
Page Count: 47
ICS Code (Aids and adaptation for moving): 11.180.10

Document History

September 1, 2022
Manual wheelchairs - Requirements and test methods
This document specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not less than 25 kg and not greater than 250 kg, including — stand-up manual...
SN EN 12183
May 1, 2014
Manual wheelchairs - Requirements and test methods
A description is not available for this item.
March 1, 2010
Manual wheelchairs - Requirements and test methods
This European Standard specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not greater than 100 kg. It also specifies requirements and test methods...

References

Advertisement