ISO 21527-2
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of yeasts and moulds - Part 2: Colony count technique in products with water activity less than or equal to 0,95
| Organization: | ISO |
| Publication Date: | 1 July 2008 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Food microbiology): | 07.100.30 |
scope:
This part of ISO 21527 specifies a horizontal method for the enumeration of viable osmophilic yeasts and xerophilic moulds in products intended for human consumption or feeding of animals that have a water activity less than or equal to 0,95 (dry fruits, cakes, jams, dried meat, salted fish, grains, cereals and cereal products, flours, nuts, spices and condiments, etc. [Annex A]), by means of the colony count technique at 25 °C ± 1 °C (Reference [3]).
This part of ISO 21527 does not apply to dehydrated products with water activity less than or equal to 0,60 (dehydrated cereals, oleaginous products, spices, leguminous plants, seeds, powders for instant drinks, dry products for domestic animals, etc.) and does not allow the enumeration of mould spores (Reference [3]). Neither the identification of fungal flora nor the examination of foods for mycotoxins lie within the scope of this part of ISO 21527. The method specified in this part of ISO 21527 is not suitable for enumeration of halophilic xerophilic fungi (i.e. Polypaecilum pisce, Basipetospora halophila) such as may be found in dried fish.
Document History