FORD WSS-M4D631-A2
ABS MOLDING COMPOUND, HIGH COLD IMPACT INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 29 July 2008 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined by this specification is a natural ABS resin designed for use in molded-in-color, low gloss interior applications requiring ductile impact performance at ambient and low temperatures and enhanced chemical resistance.
Document History
FORD WSS-M4D631-A2
July 29, 2008
ABS MOLDING COMPOUND, HIGH COLD IMPACT INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a natural ABS resin designed for use in molded-in-color, low gloss interior applications requiring ductile impact performance at ambient and low...
March 4, 1998
ABS MOLDING COMPOUND, HIGH COLD IMPACT INTERIOR
1. SCOPE The material defined by this specification is a natural ABS resin designed for use in molded-in-color, low gloss interior applications requiring ductile impact performance at ambient and low...