ISO 9255
Aerospace — Bolts, normal spline head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa — Dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 2008 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This International Standard specifies the dimensions of normal spline head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or uncoated, with strength classes less than or equal to 1 100 MPa.
This International Standard is applicable to the compilation of aerospace product standards.
Document History
ISO 9255
August 15, 2008
Aerospace — Bolts, normal spline head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa — Dimensions
This International Standard specifies the dimensions of normal spline head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or...
January 1, 1993
Aerospace - Bolts, Normal Spline Head, Normal Shank, Short or Medium Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes Less Than or Equal to 1 100 MPa - Dimensions First Edition
A description is not available for this item.