ISO 10416
Petroleum and natural gas industries - Drilling fluids - Laboratory testing
| Organization: | ISO |
| Publication Date: | 1 June 2008 |
| Status: | active |
| Page Count: | 118 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
scope:
This International Standard provides procedures for the laboratory testing of both drilling fluid materials and drilling fluid physical, chemical and performance properties. It is applicable to both water-based and oil-based drilling fluids, as well as the base or "make-up" fluid.
It is not applicable as a detailed manual on drilling fluid control procedures. Recommendations regarding agitation and testing temperature are presented because the agitation history and temperature have a profound effect on drilling fluid properties.
Document History