IPC - TM-650 2.4.8.3A
Peel Strength of Metallic Clad Laminate at Elevated Temperature (Hot Air Method)
active, Most Current
| Organization: | IPC |
| Publication Date: | 1 December 1994 |
| Status: | active |
| Page Count: | 3 |
scope:
This test is designed to determine the peel strength of the metal cladding to the base laminate while exposed to elevated temperature by means of heated air chamber; and to evaluate the base laminate material after the peel strength test is completed for degradation due to the conditioning.
Document History
TM-650 2.4.8.3A
December 1, 1994
Peel Strength of Metallic Clad Laminate at Elevated Temperature (Hot Air Method)
This test is designed to determine the peel strength of the metal cladding to the base laminate while exposed to elevated temperature by means of heated air chamber; and to evaluate the base laminate...