This document is referenced by:
JIS B 8265 - Construction of pressure vessel - General principles
Published by JSA
on
November 25, 2017
Applicable pressure vessels This Japanese Industrial Standard applies to the construction of pressure vessels with the design pressure of less than 30 MPa. Pressure vessels herein refer to the...
This document is referenced by:
JIS G 3601 - Stainless-clad steels
Published by JSA
on
April 20, 2012
This Standard specifies the clad steels to be used for pressure vessels, boilers, nuclear reactors, storage tanks and the like, whose cladding metals are stainless steels.
This document is referenced by:
JIS G 3602 - Nickel and nickel alloy clad steels
Published by JSA
on
April 20, 2012
This Standard specifies the clad steels to be used for pressure vessels, nuclear reactors, storage tanks and the like, whose cladding metals are nickel and nickel alloys.
This document is referenced by:
JIS G 3603 - Titanium Clad Steels
Published by JSA
on
April 20, 2012
This Standard specifies the clad steels to be used for pressure vessels, boilers, nuclear reactors, storage tanks and the like, whose cladding metals are titanium.
This document is referenced by:
JIS G 3604 - Copper and copper alloy clad steels
Published by JSA
on
April 20, 2012
This Standard specifies the clad steels to be used for pressure vessels, storage tanks, water treatment systems and the like, whose cladding metals are copper and copper alloys.
This document is referenced by:
JIS B 2220 - Steel pipe flanges
Published by JSA
on
February 20, 2012
This Standard specifies steel pipe flanges (hereafter referred to as "flanges") of nominal sizes 10 A to 1 500 A for nominal pressures 5 K, 10K, 10K light type, 16K, 20K, 30K, 40K and 63K which are...
This document is referenced by:
JIS B 2312 - Steel butt-welding pipe fittings
Published by JSA
on
January 20, 2015
This Standard specifies the steel and nickel-chromium ferro-alloy seamless pipe fit-tings to be fitted by butt-welding, mainly to pressure service pipings 1), high pressure service pipings 2), high...