UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/EN 60068-2-2

Environmental testing - Part 2-2: Tests - Test B: Dry heat

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 September 2007
Status: active
Page Count: 22
ICS Code (Environmental testing): 19.040
scope:

This standard deals with dry heat tests applicable both to heat-dissipating and non heatdissipating
specimens. For non heat-dissipating specimens, Tests Bb and Bd do not deviate essentially from earlier issues.
The object of the dry heat test is limited to the determination of the ability of components, equipment or other articles to be used, transported or stored at high temperature.
These dry heat tests do not enable the ability of specimens to withstand or operate during the temperature variations to be assessed. In this case, it would be necessary to use IEC 60068-2-14 Test N: Change of temperature.
The dry heat tests are subdivided as follows:
Dry heat test for non heat-dissipating specimens
- with gradual change of temperature, Bb.
Dry heat tests for heat-dissipating specimens
- with gradual change of temperature, Bd;
- with gradual change of temperature, specimen powered throughout, Be.
The procedures given in this standard are normally intended for specimens that achieve temperature stability during the performance of the test procedure.

Document History

DS/EN 60068-2-2
September 25, 2007
Environmental testing - Part 2-2: Tests - Test B: Dry heat
This standard deals with dry heat tests applicable both to heat-dissipating and non heatdissipating specimens. For non heat-dissipating specimens, Tests Bb and Bd do not deviate essentially from...
May 29, 2005
Environmental testing -- Part 2-2: Tests - Tests B: Dry heat
A description is not available for this item.
December 23, 1997
Basic environmental testing procedures - Part 2: Tests - Tests B: Dry heat
The object of this standard is to provide a test procedure to determine the suitability of non heat-dissipating components, equipment or other articles for use and/or storage under conditions of high...
Advertisement