ISO 11900-2
Tools for pressing — Ball-lock punch retainers — Part 2: Types C and D, reduced for light duty
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Forging equipment. Presses. Shears): | 25.120.10 |
scope:
This part of ISO 11900 specifies the dimensions and tolerances, in millimetres, of reduced ball-lock punch retainers, type C and type D, for light duty, and of their backing plug, the main use of which is the retention of ball-lock punches in accordance with ISO 10071-1, when punching holes in steel sheets.
It also gives material guidelines and specifies the hardness and designation of ball-lock punch retainers that are in accordance with its specifications.
Document History