ISO 8735

Parallel Pins with Internal Thread, of Hardened Steel and Martensitic Stainless Steel

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 1997
Status: active
Page Count: 8
ICS Code (Pins, nails): 21.060.50
scope:

This International Standard specifies the characteristics of parallel pins with internal thread of steel, through hardened or case hardened and martensitic stainless steel, with nominal diameters d, from 6 mm to 50 mm inclusive.

Document History

ISO 8735
November 15, 1997
Parallel Pins with Internal Thread, of Hardened Steel and Martensitic Stainless Steel
This International Standard specifies the characteristics of parallel pins with internal thread of steel, through hardened or case hardened and martensitic stainless steel, with nominal diameters d,...
January 1, 1987
Parallel Pins with Internal Thread, Hardened First Edition
A description is not available for this item.

References

Advertisement