FORD WSK-M11P51-A
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, EMBLEM ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 28 October 2008 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and are protected by either release paper or polymer liner.
The tapes may be used in combination with a suitable primer which would be specified separately on the Engineering drawing.
Document History
FORD WSK-M11P51-A
October 28, 2008
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, EMBLEM ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and are...
May 6, 2002
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, EMBLEM
1. SCOPE This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and...
September 11, 2000
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, EMBLEM
1. SCOPE This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and...
April 29, 1996
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, EMBLEM
1. SCOPE This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and...