UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60297-3-105

Mechanical structures for electronic equipment – Dimensions of mechanical structures of the 482,6 mm (19 in) series – Part 3-105: Dimensions and design aspects for 1U high chassis

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2008
Status: active
Page Count: 38
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 60297 specifies the dimensions for 1U chassis mounted into IEC 60297-3-100 compliant racks/cabinets where dimensions, loaded weight and accessibility require differing assembly methods.

Guidance for cooling and reference for EMC, seismic and for the climatic and mechanical requirements and tests are provided, as defined in the IEC 61587 series.

The drawings used in this standard are not intended to indicate product design, only the specific dimensions shall be used.

The terminology used complies with IEC 60917-1.

Document History

IEC 60297-3-105
November 1, 2008
Mechanical structures for electronic equipment – Dimensions of mechanical structures of the 482,6 mm (19 in) series – Part 3-105: Dimensions and design aspects for 1U high chassis
This part of IEC 60297 specifies the dimensions for 1U chassis mounted into IEC 60297-3-100 compliant racks/cabinets where dimensions, loaded weight and accessibility require differing assembly...

References

Advertisement