IEC 60297-3-100

Mechanical structures for electronic equipment – Dimensions of mechanical structures of the 482,6 mm (19 in) series – Part 3-100: Basic dimensions of front panels, subracks, chassis, racks and cabinets

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2008
Status: active
Page Count: 34
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 60297 specifies the basic dimensions of front panels, subracks, chassis, racks and cabinets of the 482,6 mm (19 in) series. Subsequent standards of the associated IEC 60297-3 series provides detail dimensions for specific parts of the equipment practice, where the basic dimensions are used as interface to other associated parts.

Document History

IEC 60297-3-100
November 1, 2008
Mechanical structures for electronic equipment – Dimensions of mechanical structures of the 482,6 mm (19 in) series – Part 3-100: Basic dimensions of front panels, subracks, chassis, racks and cabinets
This part of IEC 60297 specifies the basic dimensions of front panels, subracks, chassis, racks and cabinets of the 482,6 mm (19 in) series. Subsequent standards of the associated IEC 60297-3 series...

References

Advertisement