IEC 60297-3-101
Mechanical structures for electronic equipment Dimensions of mechanical structures of the 482,6 mm (19 in) series Part 3-101: Subracks and associated plug-in units
| Organization: | IEC |
| Publication Date: | 1 August 2004 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
Scope and object
This part of IEC 60297 covers the basic dimensional relationship of a modular range of subracks and associated plug-in units in compliance with the IEC 60297 series.
The purpose of this standard is to specify dimensions which will ensure dimensional interchangeability of subracks and associated plug-ins units. Connector related dimensions are limited to "inspection dimensions" only.
For mechanical and climatic tests refer to IEC 61587-1.
For electromagnetic shielding performance tests, refer to IEC 61587-3.
Document History