CEI - EN IEC 61969-1

Mechanical structures for electrical and electronic equipment - Outdoor enclosures Part 1: Design guidelines

active, Most Current
Organization: CEI
Publication Date: 1 June 2023
Status: active
Page Count: 24
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 61969 contains design guidelines for outdoor enclosures for electrical and electronic equipment and is applicable over a wide field of mechanical, electromechanical and electronic equipment and its installation where a modular design is used.

The objectives of this document are:

- to provide an overview of specifications for enclosures focused on requirements for outdoor applications for stationary use at non-weatherprotected locations, and

- to achieve product integrity under outdoor conditions and to ease product selection for the sourcing of outdoor enclosures from different vendors.

These enclosures are considered to contain any equipment and provide protection for the outdoor installed facilities against unwanted environmental impacts. The installed equipment can be, but is not limited to, subracks or chassis in accordance with the IEC 60917 series or IEC 60297 series. A typical outdoor enclosure is shown in Figure 1.

Document History

EN IEC 61969-1
June 1, 2023
Mechanical structures for electrical and electronic equipment - Outdoor enclosures Part 1: Design guidelines
This part of IEC 61969 contains design guidelines for outdoor enclosures for electrical and electronic equipment and is applicable over a wide field of mechanical, electromechanical and electronic...
February 1, 2021
Mechanical structures for electrical and electronic equipment - Outdoor enclosures Part 1: Design guidelines
This part of IEC 61969 contains design guidelines for outdoor enclosures and is applicable over a wide field of mechanical, electromechanical and electronic equipment and its installation where a...
August 1, 2012
Mechanical structures for electronic equipment - Outdoor enclosures Part 1: Design guidelines
This part of IEC 61969 contains design guidelines for outdoor enclosures and is applicable over a wide field of mechanical, electromechanical and electronic equipment and its installation where a...
November 1, 2001
Mechanical structures for electronic equipment - Outdoor enclosures - Part 1: Design guidelines
La presente Norma si applica per scegliere le specifiche di progetto per armadi per esterni posti in luoghi non protetti dalle intemperie. La serie IEC 61969 tratta le dimensioni e gli aspetti...

References

Advertisement