ETSI - EN 300 019-1-4
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-4: Classification of environmental conditions; Stationary use at non-weatherprotected locations
| Organization: | ETSI |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 15 |
scope:
The purpose of the present document is to define a class of environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the equipment, are included. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %.
The present document applies to equipment mounted for stationary
use including periods of erection work, down time, maintenance and
repair at non-weatherprotected
Document History