ETSI - EN 300 019-1-4

Environmental Engineering (EE); Environmental conditions and evironmental tests for telecommunications equipment; Part 1-4: Classification of environmental conditions; Stationary use at non-weatherprotected locations

inactive
Organization: ETSI
Publication Date: 1 December 2013
Status: inactive
scope:

The purpose of the present document is to define a class of environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the equipment, are included. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %.

The present document applies to equipment mounted for stationary use including periods of erection work, down time, maintenance and repair at non-weatherprotected locations defined in clause 5.

Document History

April 1, 2014
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-4: Classification of environmental conditions; Stationary use at non-weatherprotected locations
The purpose of the present document is to define a class of environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the...
EN 300 019-1-4
December 1, 2013
Environmental Engineering (EE); Environmental conditions and evironmental tests for telecommunications equipment; Part 1-4: Classification of environmental conditions; Stationary use at non-weatherprotected locations
The purpose of the present document is to define a class of environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the...
April 1, 2003
Environmental Engineering (EE); Environmental conditions and evironmental tests for telecommunications equipment; Part 1-4: Classification of environmental conditions; Stationary use at non-weatherprotected locations
The purpose of the present document is to define a class of environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the...
March 1, 2003
Environmental Engineering (EE); Environmental conditions and evironmental tests for telecommunications equipment; Part 1-4: Classification of environmental conditions; Stationary use at non-weatherprotected locations
A description is not available for this item.
November 1, 2002
Environmental Engineering (EE); Environmental conditions and evironmental tests for telecommunications equipment; Part 1-4: Classification of environmental conditions; Stationary use at non-weatherprotected locations
A description is not available for this item.
June 1, 1997
Equipment Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 1-4: Classification of Environmental Conditions Stationary Use at Non-Weatherprotected Locations
A description is not available for this item.
February 1, 1997
Equipment Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 1-4: Classification of Environmental Conditions Stationary Use at Non-Weatherprotected Locations
A description is not available for this item.
January 1, 1992
Introductory Element Equipment Engineering (EE); Environmental Conditions and Environmental Test for Telecommunications Equipment Part 1-4: Classification of Environmental Conditions Stationary Use at Non-Weatherprotected Locations
A description is not available for this item.
January 1, 1991
Equipment Engineering (EE); Environmental Conditions and Environmental Test for Telecommunications Equipment Part 1-4: Classification of Environmental Conditions Stationary Use at Non-Weatherprotected Locations
A description is not available for this item.

References

Advertisement