IEC 60917-2-5
Modular order for the development of mechanical structures for electronic equipment practices – Part 2-5: Sectional specification – Interface co-ordination dimensions for the 25 mm equipment practice – Cabinet interface dimensions for miscellaneous equipment
| Organization: | IEC |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This part of the IEC 60917 series applies to a frame-based cabinet structure with the specification of interface dimensions for the installation of miscellaneous equipment. The frame structure provides the mounting planes with mounting points for the assembly of internal and external accessories. Unlike the existing standards IEC 60917-2-1 and IEC 60297-3-100, this standard allows cover parts like top covers and front/rear doors to exceed the cabinet's external coordination dimensions.
Document History