ISO 16000-16
Indoor air — Part 16: Detection and enumeration of moulds — Sampling by filtration
| Organization: | ISO |
| Publication Date: | 15 December 2008 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
This part of ISO 16000 specifies requirements for long-term (0,5 h to several hours) sampling of moulds in indoor air by filtration. Following the instructions given, a sample is obtained for subsequent detection of moulds by cultivation after suspension according to ISO 16000-17, which is part of the complete measurement procedure.
This part of ISO 16000 is not suitable for personal sampling.
Document History