UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD WSK-M11P57-A1

PERFORMANCE, STRUCT, ADHESIVE; 1 COMP., PUR; STANDARD ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 7 January 2009
Status: inactive
Page Count: 7
scope:

These specifications define the performance requirements for solvent free, polyurethane based, structural metal-to-metal resp

WSK-M11P57-A1: One component material and moisture curing at ambient temperatures, with standard fix behavior,

WSK-M11P57-A2: One component material and moisture curing at ambient temperatures with a high shear modulus behaviour after complete curing,

WSK-M11P57-A3: One component material, warm bead applied and moisture curing at ambient temperatures, with a fast fix behaviour,

WSK-M11P57-A4: One component material and moisture curing at ambient temperatures, with standard fix and non conductive behaviour.

Document History

FORD WSK-M11P57-A1
January 7, 2009
PERFORMANCE, STRUCT, ADHESIVE; 1 COMP., PUR; STANDARD ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, polyurethane based, structural metal-to-metal resp WSK-M11P57-A1: One component material and moisture curing at ambient...
July 8, 1994
PERFORMANCE STRUCTURAL ADHESIVE, POLYURETHANE, ONE COMPONENT, STANDARD
1. SCOPE These specifications define the performance requirements for solvent free, polyurethane based, structural metal-to-metal respectively semistructural metal-to-glass adhesives as follows (see...

References

Advertisement