BSI - BS EN 61755-3-8
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-8: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-APC composite ferrule using titanium as fibre surrounding material, single mode fibre
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 March 2009 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
January 22, 2021
Draft BS EN 61755-3-8 Fibre optic interconnecting devices and passive components - Connector optical interfaces. Part 3-8: Connector parameters of non-dispersion shifted single mode physically contacting fibres – angled 2,5 mm and 1,25 mm diameter cylindrical composite ferrules using titanium as fibre surrounding material
A description is not available for this item.
February 4, 2014
Draft BS EN 61755-3-8 Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces Part 3-8: Optical interface, connectors with 2,5 mm and 1,25 mm diameter cylindrical for 8 degrees angled polished composite ferrule using titanium as fibre surrounding material, non-angled polished single mode fibre
A description is not available for this item.
BS EN 61755-3-8
March 31, 2009
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-8: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-APC composite ferrule using titanium as fibre surrounding material, single mode fibre
A description is not available for this item.