BSI - 14/30297554 DC

Draft BS EN 61755-3-8 Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces Part 3-8: Optical interface, connectors with 2,5 mm and 1,25 mm diameter cylindrical for 8 degrees angled polished composite ferrule using titanium as fibre surrounding material, non-angled polished single mode fibre

pending
Organization: BSI
Publication Date: 4 February 2014
Status: pending
Page Count: 13
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

January 22, 2021
Draft BS EN 61755-3-8 Fibre optic interconnecting devices and passive components - Connector optical interfaces. Part 3-8: Connector parameters of non-dispersion shifted single mode physically contacting fibres – angled 2,5 mm and 1,25 mm diameter cylindrical composite ferrules using titanium as fibre surrounding material
A description is not available for this item.
14/30297554 DC
February 4, 2014
Draft BS EN 61755-3-8 Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces Part 3-8: Optical interface, connectors with 2,5 mm and 1,25 mm diameter cylindrical for 8 degrees angled polished composite ferrule using titanium as fibre surrounding material, non-angled polished single mode fibre
A description is not available for this item.
March 31, 2009
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-8: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-APC composite ferrule using titanium as fibre surrounding material, single mode fibre
A description is not available for this item.

References

Advertisement