IEC 61249-2-33
Materials for printed boards and other interconnecting structures – Part 2-33: Reinforced base materials, clad and unclad – Non-halogenated modified or unmodified resin system, woven E-glass laminate sheets of defined relative permittivity (equal to or less than 4,1 at 1 GHz) and flammability (vertical burning test), copper-clad
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
IEC 61249-2-33
February 1, 2009
Materials for printed boards and other interconnecting structures – Part 2-33: Reinforced base materials, clad and unclad – Non-halogenated modified or unmodified resin system, woven E-glass laminate sheets of defined relative permittivity (equal to or less than 4,1 at 1 GHz) and flammability (vertical burning test), copper-clad
A description is not available for this item.