This Standard specifies requirements for solvent cements and priming fluids used in the jointing of— (a) tapered/interference and parallel/no or low interference fit polyvinyl chloride (PVC-U and...
This Standard specifies the performance requirements for acrylonitrile butadiene styrene (ABS) compounds (ABS 120, ABS 140, ABS 160 and ABS 180), pipes and fittings for the conveyance of liquids...
This Standard specifies requirements for ductile iron pressure pipes centrifugally cast in moulds, and ductile iron fittings of nominal sizes up to and including DN 750. NOTE 1 Ductile iron is also...
This document specifies requirements for the design, installation and commissioning of cold water services from a point of connection to the points of discharge, and for non-drinking water from a...