ISO/IEC TR 14165-312
Information technology – Fibre channel – Part 312: Avionics environment upper layer protocol (FC-AE 1553)
| Organization: | ISO |
| Publication Date: | 1 July 2009 |
| Status: | active |
| Page Count: | 96 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14165 is intended to serve as an implementation guide to maximize the likelihood of interoperability between conforming implementations. This part of ISO/IEC 14165 Prohibits or Requires features that are optional, and Prohibits the use of some non-optional features in the referenced specifications (see Clause 2).
In addition, this part of ISO/IEC 14165 simplifies implementations and their associated documentation, testing, and support requirements.
This Technical Report does not define internal characteristics of conformant implementations. This part of ISO/IEC 14165 incorporates features from the normative references in Clause 2.
Document History