ANSI - INCITS 470
Information Technology – Fibre Channel – Framing and Signaling - 3 (FC-FS-3)
| Organization: | ANSI |
| Publication Date: | 28 December 2011 |
| Status: | active |
| Page Count: | 415 |
scope:
This standard describes the framing and signaling interface of a high performance serial link for support of FC-4s associated with upper level protocols (e.g., SCSI, IP, SBCCS, VI).
This standard is based on FC-FS-2 (ISO/IEC 14165-252) with subsequent modifications approved by the member body that originally authored and approved FC-FS-2.
The following Fibre Channel features specified in FC-FS-2 are obsolete in this standard:
Feature
Alias service
Association_Header
Class 1 service
Class 6 service
Connections
Continue Sequence Condition F_CTL bit
Discard multiple Sequences with immediate retransmission
Hunt Group
Intermix
Multicast service
Preemption
Quality of Service Facilitator
Retransmitted Sequence F_CTL bit
Stacked Connect
Document History