ISO/IEC TR 14165-312

Information technology – Fibre channel – Part 312: Avionics environment upper layer protocol (FC-AE 1553)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2009
Status: active
Page Count: 96
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14165 is intended to serve as an implementation guide to maximize the likelihood of interoperability between conforming implementations. This part of ISO/IEC 14165 Prohibits or Requires features that are optional, and Prohibits the use of some non-optional features in the referenced specifications (see Clause 2).

In addition, this part of ISO/IEC 14165 simplifies implementations and their associated documentation, testing, and support requirements.

This Technical Report does not define internal characteristics of conformant implementations. This part of ISO/IEC 14165 incorporates features from the normative references in Clause 2.

Document History

ISO/IEC TR 14165-312
July 1, 2009
Information technology – Fibre channel – Part 312: Avionics environment upper layer protocol (FC-AE 1553)
This part of ISO/IEC 14165 is intended to serve as an implementation guide to maximize the likelihood of interoperability between conforming implementations. This part of ISO/IEC 14165 Prohibits or...

References

Advertisement