UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEEE 841

Petroleum and Chemical Industry—Premium- Efficiency, Severe-Duty, Totally Enclosed Fan-Cooled (TEFC) Squirrel Cage Induction Motors—Up to and Including 370 kW (500 hp)

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 19 March 2009
Status: active
Page Count: 32
scope:

This standard applies to premium-efficiency totally enclosed fan-cooled (TEFC), horizontal and vertical, single-speed, squirrel cage polyphase induction motors, up to and including 370 kW (500 hp), and 4000 V nominal, in National Electrical Manufacturers Association (NEMA) frame sizes 143T and larger, for petroleum, chemical, and other severe-duty applications (commonly referred to as premium-efficiency severe-duty motors). Excluded from the scope of this standard are motors with sleeve bearings and additional specific features required for explosion-proof motors.

Purpose

The purpose of this standard is to define a specification that deals with mechanical and electrical performance, electrical insulation systems, corrosion protection, and electrical and mechanical testing for severe-duty TEFC squirrel cage polyphase induction motors, up to and including 370 kW (500 hp), for petroleum and chemical industry application. Many of the specified materials and components in this standard stem from experience with severely corrosive atmospheres and the necessity for safe, quiet, reliable, premium efficiency motors.

Document History

841
March 25, 2021
Petroleum and Chemical Industry— Premium-Efficiency, Severe-Duty, Totally Enclosed Squirrel Cage Induction Motors from 0.75 kW to 370 kW (1 hp to 500 hp)
This standard applies to premium-efficiency totally enclosed fan-cooled (TEFC) and totally enclosed non-ventilated (TENV), horizontal and vertical, single-speed, squirrel cage polyphase induction...
IEEE 841
March 19, 2009
Petroleum and Chemical Industry—Premium- Efficiency, Severe-Duty, Totally Enclosed Fan-Cooled (TEFC) Squirrel Cage Induction Motors—Up to and Including 370 kW (500 hp)
This standard applies to premium-efficiency totally enclosed fan-cooled (TEFC), horizontal and vertical, single-speed, squirrel cage polyphase induction motors, up to and including 370 kW (500 hp),...
October 9, 2002
The Petroleum and Chemical Industry-Severe Duty Totally Enclosed Fan-Cooled (TEFC) Squirrel Cage Induction Motors-Up to and Including 500 hp
This standard applies to high-efficiency totally enclosed fan-cooled (TEFC), horizontal and vertical, single-speed, squirrel cage polyphase induction motors, up to and including 370 kW (500 hp), in...
September 18, 2001
IEEE Standards Interpretation for IEEE Std 841-1994
A description is not available for this item.
March 17, 2001
Standard for Petroleum and Chemical Industry - Severe Duty Totally Enclosed Fan-Cooled (TEFC) Squirrel Cage Induction Motors - Up to and Including 370 kW (500 hp)
This standard applies to high-efficiency totally enclosed fan-cooled (TEFC), horizontal and vertical, single-speed, squirrel cage polyphase induction motors, up to and including 370 kW (500 hp), in...
January 1, 1994
Standard for Petroleum and Chemical Industry - Severe Duty Totally Enclosed Fan-Cooled (TEFC) Squirrel Cage Induction Motors - up to and Including 500 hp
A description is not available for this item.
April 14, 1986
RECOMMENDED PRACTICE FOR CHEMICAL INDUSTRY SEVERE DUTY SQUIRREL-CAGE INDUCTION MOTORS - 600 V AND BELOW
A description is not available for this item.

References

Advertisement