BSI - BS EN 60947-7-2
Low-voltage switchgear and controlgear - Part 7-2: Ancillary equipment - Protective conductor terminal blocks for copper conductors
active, Most Current
Buy Now
Organization: | BSI |
Publication Date: | 31 July 2009 |
Status: | active |
Page Count: | 22 |
ICS Code (Other electrical accessories): | 29.120.99 |
ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
ICS Code (Industrial process measurement and control): | 25.040.40 |
ICS Code (Transport layer): | 35.100.40 |
Document History
BS EN 60947-7-2
July 31, 2009
Low-voltage switchgear and controlgear - Part 7-2: Ancillary equipment - Protective conductor terminal blocks for copper conductors
A description is not available for this item.
November 27, 2002
Low-voltage switchgear and controlgear Part 7-2: Ancillary equipment Protective conductor terminal blocks for copper conductors
A description is not available for this item.
May 15, 1996
Low-Voltage Switchgear and Controlgear Part 7: Ancillary Equipment Section 2: Protective Conductor Terminal Blocks for Copper Conductors
Applies to protective conductor terminal blocks with PE function up to 120 mm2 and to protective conductor terminal blocks with PEN function equal to and above 10 mm2 with screw-type or...