FORD WSK-M4D710-A
ABS MOLDING COMPOUND, VERY HIGH HEAT RESISTANT AND HIGH TENSILE STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 11 August 2009 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined by this specification is a high tensile strength and very high heat resistant molding compound based on acrylonitrile butadiene styrene.
Document History
FORD WSK-M4D710-A
August 11, 2009
ABS MOLDING COMPOUND, VERY HIGH HEAT RESISTANT AND HIGH TENSILE STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high tensile strength and very high heat resistant molding compound based on acrylonitrile butadiene styrene.
November 17, 1989
ABS MOLDING COMPOUND, VERY HIGH HEAT RESISTANT AND HIGH TENSILE STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a high tensile strength and very high heat resistant molding compound based on acrylonitrile butadiene styrene.