ANSI - INCITS/ISO/IEC 24727-2
Identification Cards - Integrated Circuit Card Programming Interfaces - Part 2: Generic Card Interface
active, Most Current
Buy Now
| Organization: | ANSI |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 42 |
scope:
This part of ISO/IEC 24727 defines a generic card interface for integrated circuit cards. This interface is presented as:
- command-response pairs for interoperability,
- card and application capability description and determination.
This part of ISO/IEC 24727 is based on ISO/IEC 7816-4, ISO/IEC 7816-8, ISO/IEC 7816-9, and ISO/IEC 7816-15.
Document History
INCITS/ISO/IEC 24727-2
January 1, 2008
Identification Cards - Integrated Circuit Card Programming Interfaces - Part 2: Generic Card Interface
This part of ISO/IEC 24727 defines a generic card interface for integrated circuit cards. This interface is presented as:
— command-response pairs for interoperability,
— card and application...