IEC 61691-7
Behavioural languages – Part 7: SystemC Language Reference Manual
| Organization: | IEC |
| Publication Date: | 1 December 2009 |
| Status: | active |
| Page Count: | 447 |
| ICS Code (Languages used in information technology): | 35.060 |
| ICS Code (Industrial automation systems): | 25.040 |
scope:
This standard defines SystemC®1 as an ANSI standard C++ class library for system and hardware design.
Purpose
The general purpose of SystemC is to provide a C++-based standard for designers and architects who need to address complex systems that are a hybrid between hardware and software.
The specific purpose of this standard is to provide a precise and complete definition of the SystemC class library so that a SystemC implementation can be developed with reference to this standard alone. This standard is not intended to serve as a users' guide or to provide an introduction to SystemC, but does contain useful information for end users.
1SystemC® is a registered trademark of Open SystemC Initiative.
Document History