ASSE 1017
Performance Requirements for Temperature Actuated Mixing Valves for Hot Water Distribution Systems
| Organization: | ASSE |
| Publication Date: | 5 October 2009 |
| Status: | active |
| Page Count: | 16 |
scope:
Description
Temperature Actuated Mixing Valves for Hot Water Distribution Systems (herein referred to as "device") shall consist of a hot water inlet connection, a cold water inlet connection, a mixed water outlet connection, a thermal element and a means for adjusting the mixed water outlet temperature.
Connections
Dimensions of pipe threads, flanges and other connections shall conform to appropriate industry standards.
Maximum Working Pressure
The maximum working pressure of the device shall be at least 125.0 psi (861.9 kPa).
Temperature Range
Inlet Water Temperature Range
The hot water inlet temperature range shall be 120.0°F - 180.0°F (48.9°C - 82.2°C) and the cold water inlet temperature range shall be 39.0°F - 80.0°F (3.9°C - 26.7°C).
Outlet Water Temperature Range
The device shall be capable of supplying the domestic hot water distribution system with a minimum adjustable range of 105.0°F- 120.0°F (40.6°C - 48.9°C), provided the hot water supply temperature is at least 20.0°F (11.1°C) greater than the outlet water temperature setting.
Document History