UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD ESB-M4D489-A2

STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA) RUBBER MODIFIED, 20 % GLASS FIBER/10 % ACRYLIC REGRIND REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 7 January 2010
Status: active
Page Count: 4
scope:

The material defined by this specification is a rubber modified, 20 % glass fiber reinforced, styrene maleic anhydride copolymer with up to 10 % acrylic regrind added. The glass fibers are coated with a non-PVA (polyvinyl acetate) binding agent which can withstand mold temperatures of 315 C, without producing mold corroding by-products.

intended Use:

125

Document History

FORD ESB-M4D489-A2
January 7, 2010
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA) RUBBER MODIFIED, 20 % GLASS FIBER/10 % ACRYLIC REGRIND REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a rubber modified, 20 % glass fiber reinforced, styrene maleic anhydride copolymer with up to 10 % acrylic regrind added. The glass fibers are coated...
December 21, 1999
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA) RUBBER MODIFIED, 20 % GLASS FIBER/10% ACRYLIC REGRIND REINFORCED
1. SCOPE The material defined by this specification is a rubber modified, 20 % glass fiber reinforced, styrene maleic anhydride copolymer with up to 10 % acrylic regrind added. The glass fibers are...
September 30, 1992
STYRENE-MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED - 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED
A description is not available for this item.
September 30, 1992
STYRENE-MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED - 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED
A description is not available for this item.

References

Advertisement