FORD - ESB-M4D489-A2

STYRENE-MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED - 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED

inactive
Organization: FORD
Publication Date: 30 September 1992
Status: inactive
Page Count: 4

Document History

January 7, 2010
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA) RUBBER MODIFIED, 20 % GLASS FIBER/10 % ACRYLIC REGRIND REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a rubber modified, 20 % glass fiber reinforced, styrene maleic anhydride copolymer with up to 10 % acrylic regrind added. The glass fibers are coated...
December 21, 1999
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA) RUBBER MODIFIED, 20 % GLASS FIBER/10% ACRYLIC REGRIND REINFORCED
1. SCOPE The material defined by this specification is a rubber modified, 20 % glass fiber reinforced, styrene maleic anhydride copolymer with up to 10 % acrylic regrind added. The glass fibers are...
ESB-M4D489-A2
September 30, 1992
STYRENE-MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED - 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED
A description is not available for this item.
September 30, 1992
STYRENE-MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED - 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED
A description is not available for this item.
Advertisement