FORD ESB-M4D489-A2
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA) RUBBER MODIFIED, 20 % GLASS FIBER/10 % ACRYLIC REGRIND REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 7 January 2010 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a rubber modified, 20 % glass fiber reinforced, styrene maleic anhydride copolymer with up to 10 % acrylic regrind added. The glass fibers are coated with a non-PVA (polyvinyl acetate) binding agent which can withstand mold temperatures of 315 C, without producing mold corroding by-products.
intended Use:
125
Document History
FORD ESB-M4D489-A2
January 7, 2010
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA) RUBBER MODIFIED, 20 % GLASS FIBER/10 % ACRYLIC REGRIND REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a rubber modified, 20 % glass fiber reinforced, styrene maleic anhydride copolymer with up to 10 % acrylic regrind added. The glass fibers are coated...
December 21, 1999
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA) RUBBER MODIFIED, 20 % GLASS FIBER/10% ACRYLIC REGRIND REINFORCED
1. SCOPE The material defined by this specification is a rubber modified, 20 % glass fiber reinforced, styrene maleic anhydride copolymer with up to 10 % acrylic regrind added. The glass fibers are...
September 30, 1992
STYRENE-MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED - 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED
A description is not available for this item.
September 30, 1992
STYRENE-MALEIC ANHYDRIDE COPOLYMER (SMA), RUBBER MODIFIED - 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED
A description is not available for this item.