SNV - SN EN 15785
Animal feeding stuffs - Isolation and enumeration of Bifidobacterium spp.
| Organization: | SNV |
| Publication Date: | 1 February 2010 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Animal feeding stuffs): | 65.120 |
scope:
This European Standard defines general rules for the enumeration of probiotic bifidobacteria in feed samples (additives, premixtures and feeding stuffs) that contain bifidobacteria as a single bacterial component or in a mixture with other microorganisms. This standard is not applicable for mineral feeds which are defined as complementary feeding stuffs composed mainly of minerals and containing at least 40% crude ash (Council Directive 79/373/EEC) [3].
There are different categories of feed samples:
a) Additives containing about 1010 colony forming units (CFU)/g
b) Premixtures containing about 108 CFU/g
c) Feeds, meal or pellets, which contain about 106 CFU/g and include complete feeding stuffs, and milk replacers.
The detection limit is as defined in EN ISO 7218.
Document History