FORD WSB-M3G223-A
TAPE, PRESSURE SENSITIVE, REMOVABLE (NON-STAINING) ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 9 March 2010 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is a polyethylene film with one side uniformly coated with low tack acrylic adhesive. The adhesive is pressure sensitive over the range of -40 to 90 °C and will not transfer adhesive or cause substrate staining upon removal.
Document History
FORD WSB-M3G223-A
March 9, 2010
TAPE, PRESSURE SENSITIVE, REMOVABLE (NON-STAINING) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyethylene film with one side uniformly coated with low tack acrylic adhesive. The adhesive is pressure sensitive over the range of -40 to 90 °C and...
July 28, 2006
TAPE, PRESSURE SENSITIVE, PROTECTIVE, REMOVABLE (NON-STAINING) ***TO BE USED WITH WSS-M99P111-A
The material defined by this specification is a polyethylene film with one side uniformly coated with low tack acrylic adhesive. The adhesive is pressure sensitive over the range of -40 to 90 °C and...
October 26, 1994
TAPE, PRESSURE SENSITIVE, PROTECTIVE, REMOVABLE (NON-STAINING)
1. SCOPE The material defined by this specification is a polyethylene film with one side uniformly coated with low tack acrylic adhesive. The adhesive is pressure sensitive over the range of -40 to...