SMPTE - ST 2022-3
Unidirectional Transport of Variable Bit Rate MPEG-2 Transport Streams on IP Networks
| Organization: | SMPTE |
| Publication Date: | 30 April 2010 |
| Status: | active |
| Page Count: | 16 |
scope:
This standard defines a transport protocol for the carriage of real-time piecewise constant variable bit rate (VBR) MPEG-2 Transport Streams over IP networks, either with or without Forward Error Correction for recovery from network transmission errors. A piecewise constant VBR transport stream can only vary at the PCRs of the program under consideration per ISO/IEC 13818-1:2007 § 2.4.2.2.
This standard covers the encapsulation and transmission of MPEG-2 transport streams but does not cover other processes such as MPEG-2 encoding or multiplexing.
Document History