CEN - EN 12371
Natural stone test methods - Determination of frost resistance
| Organization: | CEN |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Mineral materials and products): | 91.100.15 |
| ICS Code (Mining and quarrying): | 73.020 |
scope:
This European Standard specifies a method to assess the effect of freeze/thaw cycles on natural stones (see EN 12670 for terminology, and EN 12440 for denomination). The standard contains provision for both a shorter technological test (Test A) to assess the effect of freeze/thaw cycles on the relevant performance characteristics and an identification test (Test B).
NOTE Some marbles, as defined in EN 12440, undergo changes in physical properties as a result of the test conditions rather than the freeze/thaw cycles. In these cases, additional tests (for example EN 14066) should be applied.
Document History