IEC 60512-20-1
Connectors for electronic equipment – Tests and measurements – Part 20-1: Fire hazard tests – Test 20a: Flammability, needle-flame
| Organization: | IEC |
| Publication Date: | 1 June 2010 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Electromechanical components in general): | 31.220.01 |
scope:
Scope and object
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification.
The object of this standard is to detail a standard method to determine the flammability of a connector when exposed to a needle-flame under specified conditions.
The needle-flame test is intended to simulate the effect of small flames which may result from fault conditions within the equipment, i.e. the intensity of the ignition source used is of a similar order to that of an accidentally overheated or burning single electronic component.
Document History