IEC 60512-20-3
Connectors for electronic equipment – Tests and measurements – Part 20-3: Fire hazard tests – Test 20c: Flammability, glow-wire
| Organization: | IEC |
| Publication Date: | 1 June 2010 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Electromechanical components in general): | 31.220.01 |
scope:
Scope and object
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification.
The object of this standard is to detail a standard test method to determine the flammability of a connector when exposed to a glow-wire test under specified conditions.
The glow-wire test simulates thermal stresses which may be produced by such sources of heat or ignition as, for example, glowing elements or overloaded components, for short periods, in order to assess by a simulation technique the fire hazard or burning of a single electronic component.
Document History