CENELEC - EN 50428
Switches for household and similar fixed electrical installations – Collateral standard – Switches and related accessories for use in home and building electronic systems (HBES)
| Organization: | CENELEC |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Automatic controls for household use): | 97.120 |
| ICS Code (Switches): | 29.120.40 |
scope:
This clause of Part 2-1 is replaced by the following:
This collateral standard applies to HBES switches with a working voltage not exceeding 250 V a.c. and a rated current up to and including 16 A. for household and similar fixed electrical installations either indoors or outdoors and to associated electronic extension units.
It applies
- to HBES switches for the operation of lamp circuits and the control of the brightness of lamps (dimmers) as well as the control of the speed of motors (e.g. those used in ventilating fans) and for other purposes (e.g. heating installations ),
- to sensors, actuators, switched-socket-outl
In the following document the word " HBES switch " is applied to
describe all kind of HBES devices e.g. switches, sensors,
actuators, switched-socket-outl
The operation and control are performed
- intentionally by a person via an actuating member, a key, a card, etc., via a sensing surface or a sensing unit, by means of touch, proximity, turn, optical, acoustic, thermal,
- by physical means, e.g. light, temperature, humidity, time, wind velocity, presence of people,
- by any other influence;
and transmitted
- by an electronic signal via several media, e.g. powerline (mains), twisted pair, optical fibre, radio frequency, infra-red, etc...
HBES Switches complying with this standard are suitable for use at ambient temperatures not normally exceeding 25 °C, but occasionally reaching 35 °C.
Functional safety aspects of HBES switches are not covered by this standard. Functional safety requirements shall be covered by the standards of the devices which are controlled by the HBES.
In locations where special conditions prevail, e.g. higher temperature, special constructions may be required.
NOTE 1 This annex is not intended to cover devices falling within the scope of IEC 60730.
NOTE 2 Electronic switches without a mechanical switch in the main circuit do not provide a "full off-state". Therefore, the circuit on the load side should be considered to be live.
NOTE 3 HBES-switches to be connected to telecommunication networks should fulfil the relevant standard.
Document History