ISO 28781
Petroleum and natural gas industries — Drilling and production equipment — Subsurface barrier valves and related equipment
| Organization: | ISO |
| Publication Date: | 15 August 2010 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This International Standard provides the requirements for
subsurface barrier valves and related equipment as they are defined
herein for use in the petroleum and natural gas industries.
Included are the requirements for design, design validation,
manufacturing, functional evaluation, repair, redress, handling and
storage. Subsurface barrier valves provide a means of isolating the
formation or creating a barrier in the tubular to facilitate the
performance of pre- and/or post-production/inje
The subsurface barrier valve is not designed as an emergency or fail-safe flow controlling safety device.
This International Standard does not cover installation and
maintenance, control systems such as computer systems, and control
conduits not integral to the barrier valve. Also not included are
products covered under ISO 17078, ISO 16070, ISO 14310, ISO 10432,
ISO 10423 and the following products: downhole chokes, wellhead
plugs, sliding sleeves, casing-mounted flow-control valves,
injection valves, well-condition-activ
Document History