UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 12273

Aerospace - Nuts, anchor, self-locking, floating, self-aligning, two lug, with MJ threads, classifications: 900 MPa (at ambient temperature)/235 °C, 900 MPa (at ambient temperature)/315 °C and 900 MPa (at ambient temperature)/425 °C - Dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2010
Status: active
Page Count: 8
ICS Code (Nuts): 49.030.30
scope:

This International Standard specifies the dimensions of floating, self-aligning, two lug anchor nuts, with MJ threads and a self-locking feature achieved by forming the upper portion out-of-round, of the following classifications:

- 900 MPa/235 °C;

- 900 MPa/315 °C;

- 900 MPa/425 °C.

NOTE 1 The first element in the classifications (900 MPa) corresponds to the minimum tensile stress that the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

NOTE 2 The second element in the classifications is the maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the material or by the surface treatment.

This International Standard is only applicable for the compilation of aerospace product standards.

Document History

ISO 12273
September 1, 2010
Aerospace - Nuts, anchor, self-locking, floating, self-aligning, two lug, with MJ threads, classifications: 900 MPa (at ambient temperature)/235 °C, 900 MPa (at ambient temperature)/315 °C and 900 MPa (at ambient temperature)/425 °C - Dimensions
This International Standard specifies the dimensions of floating, self-aligning, two lug anchor nuts, with MJ threads and a self-locking feature achieved by forming the upper portion out-of-round, of...
August 1, 1997
Aerospace - Nuts, Anchor, Self-Locking, Floating, Self-Aligning, Two Lug, with MJ Threads, Classifications: 900 MPa (at Ambient Temperature/235 Degrees Celsius, 900 MPa (at Ambient Temperature)315 Degrees Celsius and 900 MPa (at Ambient Temperature)425 Degrees Celsius - Dimensions
A description is not available for this item.

References

Advertisement